NSK Precision America High-Rigidity Type MCH Monocarrier MCL06

Description
The MCH Monocarrier (linear actuator) features super- high rigid rails suitable for cantilever beams and many other factory automation applications. These linear actuators offer enhanced rail rigidity, LED-equipped sensors along with K1 Lubrication Units and excellent corrosion resistance with standard low-temperature black chrome coating. Double sliders are available to improve moment load capacity and straightness.Linear Actuators feature: * Maintenance-free operation * Super- high rigid rails
Description
The MCH Monocarrier (linear actuator) features super- high rigid rails suitable for cantilever beams and many other factory automation applications. These linear actuators offer enhanced rail rigidity, LED-equipped sensors along with K1 Lubrication Units and excellent corrosion resistance with standard low-temperature black chrome coating. Double sliders are available to improve moment load capacity and straightness.Linear Actuators feature: * Maintenance-free operation * Super- high rigid rails

Suppliers

Company
Product
Description
Supplier Links
High-Rigidity Type MCH Monocarrier - MCL06 - NSK Precision America
Franklin, IN, USA
High-Rigidity Type MCH Monocarrier
MCL06
High-Rigidity Type MCH Monocarrier MCL06
The MCH Monocarrier (linear actuator) features super- high rigid rails suitable for cantilever beams and many other factory automation applications. These linear actuators offer enhanced rail rigidity, LED-equipped sensors along with K1 Lubrication Units and excellent corrosion resistance with standard low-temperature black chrome coating. Double sliders are available to improve moment load capacity and straightness.Linear Actuators feature: * Maintenance-free operation * Super- high rigid rails

The MCH Monocarrier (linear actuator) features super- high rigid rails suitable for cantilever beams and many other factory automation applications. These linear actuators offer enhanced rail rigidity, LED-equipped sensors along with K1 Lubrication Units and excellent corrosion resistance with standard low-temperature black chrome coating. Double sliders are available to improve moment load capacity and straightness.Linear Actuators feature: * Maintenance-free operation * Super- high rigid rails

Supplier's Site

Technical Specifications

  NSK Precision America
Product Category Linear Actuators
Product Number MCL06
Product Name High-Rigidity Type MCH Monocarrier
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Drive Type Ball Screw
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 26.3 lbs (11.93 kg)
Drive Type Ball Screw
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Drive Type Belt Drive
Material Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
Motorized Actuator, LTA-HL Integrated with CONEX-CC Controller - CONEX-LTA-HL - Newport MKS
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.0394 in/sec (0.0600 m/min)
View Details