NSK Precision America Plummer Blocks & Pillow Blocks LPB5/8

Description
NSK-RHP LPB5/8 Pillow Block Bearing
Request a Quote
Description
NSK-RHP LPB5/8 Pillow Block Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plummer Blocks & Pillow Blocks - 755227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plummer Blocks & Pillow Blocks
755227
Plummer Blocks & Pillow Blocks 755227
NSK-RHP LPB5/8 Pillow Block Bearing

NSK-RHP LPB5/8 Pillow Block Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pillow Block Bearings
Product Number 755227
Product Name Plummer Blocks & Pillow Blocks
Shaft Diameter 0.6248 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
0.75
Specs
Bearing Type Needle Roller
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1000 lbs (454 kg)
View Details
Split Plummer (Pillow) Block Housings - SE 6 Series - SKF/Global
Specs
Bearing Type Ball; Plain; Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block; Self-aligning (optional feature); Split Housing
Shaft Diameter 0.7874 to 6.3 inch (20 to 160 mm)
View Details
2 suppliers