NSK Precision America Linear Guides LH080375ANK2K99PN1

Description
NSK LH series linear guide,375Lx8Wmm
Request a Quote
Description
NSK LH series linear guide,375Lx8Wmm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Guides - 4919273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Linear Guides
4919273
Linear Guides 4919273
NSK LH series linear guide,375Lx8Wmm

NSK LH series linear guide,375Lx8Wmm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Linear Slides and Linear Stages
Product Number 4919273
Product Name Linear Guides
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM SOFTCLOSE SLIDE 22
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 21.65 inch (550 mm)
View Details
Ball Slide Positioning Stage - 201P-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Mini slide - DGSL-8-40-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 1.57 inch (40 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details