The BSF series of bearings is equivalent to the BSN range of bearings, with an extended outer ring, with bolt holes for easy direct mounting. Relubrication holes in outside surface and face of the outer ring allow for relubrication during operation if necessary. The holes are closed off with set screws. An extraction groove on the outer surface of the outer ring aids removal of the bearing.
Inside Diameter = 25mm
Ball Bearing Type = Angular Contact
Race Width = 28mm
End Type = Sealed
Flange Outside Diameter = 75mm
Number of Rows = 2
Static Load Rating = 48kN
Race Type = Flanged
Dynamic Load Rating = 27kN
Bore Type = Parallel
RS Components, Ltd. | |
---|---|
Product Category | Ball Bearings |
Product Number | 1266935 |
Primary Bearing Category | Angular Contact Ball Bearing |
Seals / Shields | Single Seal |
Design Units | Metric |
Bore | 0.9843 inch (25.000 mm) |