NSK Americas Bearing 7206A5TRDUMP3

Description
PRECISION ANGULAR CONTACT BEARING, 30 ID X 62 OD X 16 MM WIDTH, OPEN TYPE, 22.1 KN DYNAMIC LOAD RATING, 14.1 KN STATIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY
Description
PRECISION ANGULAR CONTACT BEARING, 30 ID X 62 OD X 16 MM WIDTH, OPEN TYPE, 22.1 KN DYNAMIC LOAD RATING, 14.1 KN STATIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 110779280 - Radwell International
Willingboro, NJ, United States
Bearing
110779280
Bearing 110779280
PRECISION ANGULAR CONTACT BEARING, 30 ID X 62 OD X 16 MM WIDTH, OPEN TYPE, 22.1 KN DYNAMIC LOAD RATING, 14.1 KN STATIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

PRECISION ANGULAR CONTACT BEARING, 30 ID X 62 OD X 16 MM WIDTH, OPEN TYPE, 22.1 KN DYNAMIC LOAD RATING, 14.1 KN STATIC LOAD RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 110779280
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Ball Bearings - 2058774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields None (Open Bearing)
Design Units Metric
View Details
Double-Row Angular Contact Ball Bearing - Open Type: ID 10~30mm - CCTY Bearing
Specs
Type Double Row Angular Contact
Grease 8500 to 22000 rpm
View Details
GMN Bearing, USA Ltd.
Specs
Bearing Class ABEC 7 / Class 4 / P4 (optional feature); ABEC 9 / Class 2 / P2 (optional feature)
Material / Plating Ceramic Balls (optional feature); Chrome Plated
Seals / Shields None (Open Bearing)
View Details