NSK Americas Bearing 7020A5TRDULP4Y

Description
DUPLEX ANGULAR CONTACT BEARING, DUPLEX UNIVERSAL, 100 MM BORE, 150 MM OD, 48 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
Description
DUPLEX ANGULAR CONTACT BEARING, DUPLEX UNIVERSAL, 100 MM BORE, 150 MM OD, 48 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 80622302 - Radwell International
Willingboro, NJ, United States
Bearing
80622302
Bearing 80622302
DUPLEX ANGULAR CONTACT BEARING, DUPLEX UNIVERSAL, 100 MM BORE, 150 MM OD, 48 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

DUPLEX ANGULAR CONTACT BEARING, DUPLEX UNIVERSAL, 100 MM BORE, 150 MM OD, 48 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 80622302
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Ball Bearings - 2058753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields None (Open Bearing)
Design Units Metric
View Details
Precision Flanged Ball Bearing - F103-2RS - Berliss
Specs
Design Features Flanged
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
8mm Series - K30008AR0 - KAYDON Bearings
Specs
Material / Plating Ceramic Balls (optional feature)
Seals / Shields None (Open Bearing)
Type One Directional Thrust Angular Thin-section
View Details
2 suppliers