NSK Americas Bearing 7017A5TRDUMP4Y

Description
SUPER PRECISION.- 7000 SERIES ANGULAR CONTACT BEARING SINGLE. FREE 2 YEAR RADWELL WARRANTY
Description
SUPER PRECISION.- 7000 SERIES ANGULAR CONTACT BEARING SINGLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 80622182 - Radwell International
Willingboro, NJ, United States
Bearing
80622182
Bearing 80622182
SUPER PRECISION.- 7000 SERIES ANGULAR CONTACT BEARING SINGLE. FREE 2 YEAR RADWELL WARRANTY

SUPER PRECISION.- 7000 SERIES ANGULAR CONTACT BEARING SINGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 80622182
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields None (Open Bearing)
Design Units Metric
View Details
25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Plain Ball Bearings-Double Row  -  Inch/metric - BBPRIX-R12DR# - Quality Bearings & Components
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Plastic
Rolling Element Stainless Steel
View Details
Double-Row Angular Contact Ball Bearing - Open Type: ID 60~80mm - CCTY Bearing
Specs
Type Double Row Angular Contact
Grease 3800 to 4500 rpm
View Details