NSK Americas Bearing 7015CTRDUMP3

Description
NSK, 7015CTRDUMP3 , CONTACT BEARING, ANGULAR, W/ 15DEGREE CONTACT ANGLE, 75X115X20. FREE 2 YEAR RADWELL WARRANTY
Description
NSK, 7015CTRDUMP3 , CONTACT BEARING, ANGULAR, W/ 15DEGREE CONTACT ANGLE, 75X115X20. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 93507633 - Radwell International
Willingboro, NJ, United States
Bearing
93507633
Bearing 93507633
NSK, 7015CTRDUMP3 , CONTACT BEARING, ANGULAR, W/ 15DEGREE CONTACT ANGLE, 75X115X20. FREE 2 YEAR RADWELL WARRANTY

NSK, 7015CTRDUMP3 , CONTACT BEARING, ANGULAR, W/ 15DEGREE CONTACT ANGLE, 75X115X20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 93507633
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Ball Bearings - 2058794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields Single Seal
Design Units Metric
View Details
Precision Flanged Ball Bearing - PRBB122206-2RS - Berliss
Specs
Design Features Flanged
Design Units Inch
Bore 0.7500 inch (19.050 mm)
View Details
13mm Series - K15013XP0 - KAYDON Bearings
Specs
Material / Plating Ceramic Balls (optional feature)
Seals / Shields None (Open Bearing)
Type Four Point Contact Thin-section
View Details
2 suppliers