NSK Americas Bearing 7004A5TRDULP4Y

Description
ANGULAR CONTACT BEARING, DUPLEX, 20MM ID, 42MM OD, 12MM WIDTH, 25 CONTACT, OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
ANGULAR CONTACT BEARING, DUPLEX, 20MM ID, 42MM OD, 12MM WIDTH, 25 CONTACT, OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 80621443 - Radwell International
Willingboro, NJ, United States
Bearing
80621443
Bearing 80621443
ANGULAR CONTACT BEARING, DUPLEX, 20MM ID, 42MM OD, 12MM WIDTH, 25 CONTACT, OPEN. FREE 2 YEAR RADWELL WARRANTY

ANGULAR CONTACT BEARING, DUPLEX, 20MM ID, 42MM OD, 12MM WIDTH, 25 CONTACT, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 80621443
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields Single Shield
Design Units Metric
View Details
17mm ID, 47mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7303B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 13000 rpm
Oil 17000 rpm
View Details
Angular Contact Ball Bearings, Single Row - 7317 BECBF - 1210190317 - SKF/Global
Specs
Seals / Shields None (Open Bearing)
Design Units Metric
Bore 3.3465 inch (85.000 mm)
View Details
2 suppliers
Spindle Ball Bearings -  - GMN Paul Muller Industrie GmbH & Co. KG
GMN Paul Muller Industrie GmbH & Co. KG
Specs
Bearing Class ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
Material / Plating Chrome Steel 100 Cr6
Operating Temperature 120 F (49 C)
View Details