NSK Precision America Ball Bearings 6205 N

Description
NSK 6205 N Ball Bearing
Request a Quote
Description
NSK 6205 N Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 4090495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
4090495
Ball Bearings 4090495
NSK 6205 N Ball Bearing

NSK 6205 N Ball Bearing

Supplier's Site
Ball Bearings - 643713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
643713
Ball Bearings 643713
NSK 6205 Deep Groove Ball Bearing

NSK 6205 Deep Groove Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Ball Bearings Ball Bearings
Product Number 4090495 643713
Product Name Ball Bearings Ball Bearings
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating Steel Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Type Conrad / Deep Groove Conrad / Deep Groove
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details