NSK Precision America Ball Bearings 6204 N

Description
NSK 6204 Deep Groove Ball Bearing
Request a Quote
Description
NSK 6204 Deep Groove Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 643712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
643712
Ball Bearings 643712
NSK 6204 Deep Groove Ball Bearing

NSK 6204 Deep Groove Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 643712
Product Name Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Type Conrad / Deep Groove
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
Ball Bearings - 1883306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details