NSK Precision America Ball Bearings 606DD+6 N

Description
NSK 606DD+6 Deep Groove Ball Bearing
Request a Quote
Description
NSK 606DD+6 Deep Groove Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 644231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
644231
Ball Bearings 644231
NSK 606DD+6 Deep Groove Ball Bearing

NSK 606DD+6 Deep Groove Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Ball Bearings
Product Number 644231
Product Name Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
Type Conrad / Deep Groove
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-50-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
View Details
Ball Bearings - 2346980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seals / Shields Double Shield
Design Units Metric
Bore 0.5000 inch (12.700 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PSS1504M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details