NSK Precision America Ball Bearings 6000 N

Description
NSK 6000 N Ball Bearing
Request a Quote
Description
NSK 6000 N Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 4090007 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
4090007
Ball Bearings 4090007
NSK 6000 N Ball Bearing

NSK 6000 N Ball Bearing

Supplier's Site
Ball Bearings - 643930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
643930
Ball Bearings 643930
NSK 6000 Deep Groove Ball Bearing

NSK 6000 Deep Groove Ball Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Ball Bearings Ball Bearings
Product Number 4090007 643930
Product Name Ball Bearings Ball Bearings
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating Steel Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Type Conrad / Deep Groove Conrad / Deep Groove
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS13762 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details