NSK Americas Bearing 3209JC3

Description
CONTACT BEARING, DOUBLE ROW ANGULAR, 45 MM BORE, 85 MM OD, 1.1875 IN WIDTH, OPEN, WITHOUT SNAP RING, 32 CONTACT ANGLE. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACT BEARING, DOUBLE ROW ANGULAR, 45 MM BORE, 85 MM OD, 1.1875 IN WIDTH, OPEN, WITHOUT SNAP RING, 32 CONTACT ANGLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 40127157 - Radwell International
Willingboro, NJ, United States
Bearing
40127157
Bearing 40127157
CONTACT BEARING, DOUBLE ROW ANGULAR, 45 MM BORE, 85 MM OD, 1.1875 IN WIDTH, OPEN, WITHOUT SNAP RING, 32 CONTACT ANGLE. FREE 2 YEAR RADWELL WARRANTY

CONTACT BEARING, DOUBLE ROW ANGULAR, 45 MM BORE, 85 MM OD, 1.1875 IN WIDTH, OPEN, WITHOUT SNAP RING, 32 CONTACT ANGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 40127157
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

25mm ID, 62mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7305B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 9000 rpm
Oil 13000 rpm
View Details
Ball Bearings - 2058815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields Single Seal
Design Units Metric
View Details
Precision Flanged Ball Bearing - PRBB082206-2RS - Berliss
Specs
Design Features Flanged
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
13mm Series - K15013AR0 - KAYDON Bearings
Specs
Material / Plating Ceramic Balls (optional feature)
Seals / Shields None (Open Bearing)
Type One Directional Thrust Angular Thin-section
View Details
2 suppliers