NSK Americas Bearing 32012XJ

Description
METRIC TAPERED ROLLER BEARING, METRIC SERIES, VERY LIGHT, WIDE, BORE SIZE 60MM, MODIFIED INTERNAL DESIGN, CUP ANGLE AND RACEWAY, DIAMETER CONFORM TO ISO 355. FREE 2 YEAR RADWELL WARRANTY
Description
METRIC TAPERED ROLLER BEARING, METRIC SERIES, VERY LIGHT, WIDE, BORE SIZE 60MM, MODIFIED INTERNAL DESIGN, CUP ANGLE AND RACEWAY, DIAMETER CONFORM TO ISO 355. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 37944587 - Radwell International
Willingboro, NJ, United States
Bearing
37944587
Bearing 37944587
METRIC TAPERED ROLLER BEARING, METRIC SERIES, VERY LIGHT, WIDE, BORE SIZE 60MM, MODIFIED INTERNAL DESIGN, CUP ANGLE AND RACEWAY, DIAMETER CONFORM TO ISO 355. FREE 2 YEAR RADWELL WARRANTY

METRIC TAPERED ROLLER BEARING, METRIC SERIES, VERY LIGHT, WIDE, BORE SIZE 60MM, MODIFIED INTERNAL DESIGN, CUP ANGLE AND RACEWAY, DIAMETER CONFORM TO ISO 355. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 37944587
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Roller Bearings - 2482811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.1496 inch (80.000 mm)
View Details
Sperical Sintered Bearing, 12mm Bore, 24mm Outside Diameter, 16mm Wide, 25mm Spherical Diameter, Material - Oil Impregnated Bronze. - A 7B 4MS122416 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Design Units Metric
Bore 0.4724 inch (12.000 mm)
View Details
Rotation - Cross Roller Ring - RB25025UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 9.8425 inch (250.000 mm)
View Details