NSK Americas Bearing 32004XJ

Description
ROLLER BEARING, TAPERED, FULL ASSEMBLY, HR SERIES, 20 MM BORE, 12 MM CUP, 42 MM OUTSIDE DIAMETER, 15 MM CONE WIDTH, 2510 KGF DYNAMIC LOAD, 2800 KGF STATIC LOAD, 9000 RPM / 12000 RPM, UNCOATED, NON-FLANGED CUP, OPEN, STEEL, CONE AND CUP. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARING, TAPERED, FULL ASSEMBLY, HR SERIES, 20 MM BORE, 12 MM CUP, 42 MM OUTSIDE DIAMETER, 15 MM CONE WIDTH, 2510 KGF DYNAMIC LOAD, 2800 KGF STATIC LOAD, 9000 RPM / 12000 RPM, UNCOATED, NON-FLANGED CUP, OPEN, STEEL, CONE AND CUP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 80612910 - Radwell International
Willingboro, NJ, United States
Bearing
80612910
Bearing 80612910
ROLLER BEARING, TAPERED, FULL ASSEMBLY, HR SERIES, 20 MM BORE, 12 MM CUP, 42 MM OUTSIDE DIAMETER, 15 MM CONE WIDTH, 2510 KGF DYNAMIC LOAD, 2800 KGF STATIC LOAD, 9000 RPM / 12000 RPM, UNCOATED, NON-FLANGED CUP, OPEN, STEEL, CONE AND CUP. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARING, TAPERED, FULL ASSEMBLY, HR SERIES, 20 MM BORE, 12 MM CUP, 42 MM OUTSIDE DIAMETER, 15 MM CONE WIDTH, 2510 KGF DYNAMIC LOAD, 2800 KGF STATIC LOAD, 9000 RPM / 12000 RPM, UNCOATED, NON-FLANGED CUP, OPEN, STEEL, CONE AND CUP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 80612910
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 1.0000 inch (25.400 mm)
Overall Width 1.8130 inch (46.050 mm)
View Details
Rotation - Cross Roller Ring - RB30035UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 11.8110 inch (300.000 mm)
View Details
0.25 in. ID, 0.6562 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 6700 lbs (3039 kg)
View Details