NSK Precision America Roller Bearings 22312EAE4C3 N

Description
NSK 22312EAE4C3 Spherical Roller Bearing
Request a Quote
Description
NSK 22312EAE4C3 Spherical Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 643756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
643756
Roller Bearings 643756
NSK 22312EAE4C3 Spherical Roller Bearing

NSK 22312EAE4C3 Spherical Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 643756
Product Name Roller Bearings
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace Bearings, YAG(abma) - 32NBC2044YZP - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Application Aerospace; Airframe / Aircraft Control; Military
Design Units Inch
Bore 2.0000 inch (50.800 mm)
View Details
Roller Bearings - 2482816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.5433 inch (90.000 mm)
View Details
0.19 in. ID, 0.5625 in. OD Two Piece Precision Stainless Steel Spherical Bearing - BPSLHS-030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 4400 lbs (1995 kg)
View Details
Rotation - Cross Roller Ring - RB7013UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details