NSK Precision America Roller Bearings 22311EAKE4 N

Description
NSK 22311EAKE4 Spherical Roller Bearing
Request a Quote
Description
NSK 22311EAKE4 Spherical Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 643753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
643753
Roller Bearings 643753
NSK 22311EAKE4 Spherical Roller Bearing

NSK 22311EAKE4 Spherical Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 643753
Product Name Roller Bearings
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-5 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
.5000 in. ID, 1.0000 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Copper Alloy Insert - BPFLSS-080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 11200 lbs (5079 kg)
View Details
Rotation - Cross Roller Ring - RBU10020UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.9370 inch (100.000 mm)
View Details