NSK Precision America Roller Bearings 22213EAE4 N

Description
NSK 22213EAE4 Spherical Roller Bearing
Request a Quote
Description
NSK 22213EAE4 Spherical Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 643959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
643959
Roller Bearings 643959
NSK 22213EAE4 Spherical Roller Bearing

NSK 22213EAE4 Spherical Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 643959
Product Name Roller Bearings
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RAU6008UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.3622 inch (60.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
Roller Bearings - 1469315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spherical
Design Units Metric
Bore 1.3780 inch (35.000 mm)
View Details