NSK Precision America Roller Bearings 21308EAE4C3 N

Description
NSK 21308EAE4C3 Spherical Roller Bearing
Request a Quote
Description
NSK 21308EAE4C3 Spherical Roller Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roller Bearings - 643728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Roller Bearings
643728
Roller Bearings 643728
NSK 21308EAE4C3 Spherical Roller Bearing

NSK 21308EAE4C3 Spherical Roller Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Roller Bearings
Product Number 643728
Product Name Roller Bearings
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB4010UUCC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 1.5748 inch (40.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (62.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details