NSI Industries LLC Safety Visual Sign VM-C-48

Description
RECTANGULAR TYPE PRESSURE SENSITIVE VINYL MATERIAL 2-1/4 INCH 1/2 INCH 25 CARDS PER BOX STANDARD PACKAGE DANGER, HIGH VOLTAGE LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 18 PER CARD QUANTITY PER LEGEND APPLICATION CONDUIT BUS, ELECTRICAL EQUIPMENT, FUSE BOX, POWER LINE, SWITCH
Datasheet
Description
RECTANGULAR TYPE PRESSURE SENSITIVE VINYL MATERIAL 2-1/4 INCH 1/2 INCH 25 CARDS PER BOX STANDARD PACKAGE DANGER, HIGH VOLTAGE LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 18 PER CARD QUANTITY PER LEGEND APPLICATION CONDUIT BUS, ELECTRICAL EQUIPMENT, FUSE BOX, POWER LINE, SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Visual Sign - VM-C-48 - NSI Industries LLC
Huntersville, NC, USA
Safety Visual Sign
VM-C-48
Safety Visual Sign VM-C-48
RECTANGULAR TYPE PRESSURE SENSITIVE VINYL MATERIAL 2-1/4 INCH 1/2 INCH 25 CARDS PER BOX STANDARD PACKAGE DANGER, HIGH VOLTAGE LEGEND BLACK LEGEND COLOR ORANGE BACKGROUND COLOR 18 PER CARD QUANTITY PER LEGEND APPLICATION CONDUIT BUS, ELECTRICAL EQUIPMENT, FUSE BOX, POWER LINE, SWITCH
  • RECTANGULAR TYPE
  • PRESSURE SENSITIVE VINYL MATERIAL
  • 2-1/4 INCH
  • 1/2 INCH
  • 25 CARDS PER BOX STANDARD PACKAGE
  • DANGER, HIGH VOLTAGE LEGEND
  • BLACK LEGEND COLOR
  • ORANGE BACKGROUND COLOR
  • 18 PER CARD QUANTITY PER LEGEND
  • APPLICATION CONDUIT BUS, ELECTRICAL EQUIPMENT, FUSE BOX, POWER LINE, SWITCH
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Safety Labels and Signs
Product Number VM-C-48
Product Name Safety Visual Sign
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 1812246 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details