NSI Industries LLCMechanical Single Cable TapTCP1000
Description
PLATED BRONZE MATERIAL
750 MCM MIN. RUN CONDUCTOR SIZE
1000 MCM MAX. RUN CONDUCTOR SIZE
2 AWG SOLID MIN. TAP CONDUCTOR SIZE
1000 MCM MAX. TAP CONDUCTOR SIZE
TWO BOLT INSTALLATION
COPPER/ALUMINUM/STEE
L CONDUCTOR MATERIAL
STANDARD PACKAGE 2 PER CARTON
NSI Industries LLC
Done
Datasheet
Description
PLATED BRONZE MATERIAL
750 MCM MIN. RUN CONDUCTOR SIZE
1000 MCM MAX. RUN CONDUCTOR SIZE
2 AWG SOLID MIN. TAP CONDUCTOR SIZE
1000 MCM MAX. TAP CONDUCTOR SIZE
TWO BOLT INSTALLATION
COPPER/ALUMINUM/STEE
L CONDUCTOR MATERIAL
STANDARD PACKAGE 2 PER CARTON
PLATED BRONZE MATERIAL
750 MCM MIN. RUN CONDUCTOR SIZE
1000 MCM MAX. RUN CONDUCTOR SIZE
2 AWG SOLID MIN. TAP CONDUCTOR SIZE
1000 MCM MAX. TAP CONDUCTOR SIZE
TWO BOLT INSTALLATION
COPPER/ALUMINUM/STEE
L CONDUCTOR MATERIAL
STANDARD PACKAGE 2 PER CARTON