NSI Industries LLC Mechanical Single Cable Tap TCP1/0

Description
PLATED BRONZE MATERIAL 2 AWG SOLID MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER/ALUMINUM/STEE L CONDUCTOR MATERIAL STANDARD PACKAGE 10 PER CARTON
Datasheet
Description
PLATED BRONZE MATERIAL 2 AWG SOLID MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER/ALUMINUM/STEE L CONDUCTOR MATERIAL STANDARD PACKAGE 10 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - TCP1/0 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
TCP1/0
Mechanical Single Cable Tap TCP1/0
PLATED BRONZE MATERIAL 2 AWG SOLID MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER/ALUMINUM/STEE L CONDUCTOR MATERIAL STANDARD PACKAGE 10 PER CARTON
  • PLATED BRONZE MATERIAL
  • 2 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 6 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • TWO BOLT INSTALLATION
  • COPPER/ALUMINUM/STEEL CONDUCTOR MATERIAL
  • STANDARD PACKAGE 10 PER CARTON
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number TCP1/0
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - KVM - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1599560-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 18 amps
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P18U3H/34 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details