NSI Industries LLC Mechanical Single Cable Tap TC4/0

Description
BRONZE MATERIAL 2/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 6 PER CARTON
Datasheet
Description
BRONZE MATERIAL 2/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 6 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - TC4/0 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Single Cable Tap
TC4/0
Mechanical Single Cable Tap TC4/0
BRONZE MATERIAL 2/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE TWO BOLT INSTALLATION COPPER CONDUCTOR MATERIAL STANDARD PACKAGE 6 PER CARTON
  • BRONZE MATERIAL
  • 2/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 4/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 6 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 4/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • TWO BOLT INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • STANDARD PACKAGE 6 PER CARTON
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number TC4/0
Product Name Mechanical Single Cable Tap
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BAL - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1989938-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 120 amps
View Details
Second Phase Busbar - 2P18U3S/48 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details