NSI Industries LLCMechanical Single Cable TapTC2/0
Description
HIGH STRENGTH BRONZE MATERIAL
1 AWG SOLID MIN. RUN CONDUCTOR SIZE
2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG SOLID MIN. TAP CONDUCTOR SIZE
2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
TWO BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
OVERALL DIMENSION 1.102 INCH W X 1.653 INCH H
TCP MODEL
NSI Industries LLC
Done
Datasheet
Description
HIGH STRENGTH BRONZE MATERIAL
1 AWG SOLID MIN. RUN CONDUCTOR SIZE
2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG SOLID MIN. TAP CONDUCTOR SIZE
2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
TWO BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
OVERALL DIMENSION 1.102 INCH W X 1.653 INCH H
TCP MODEL
HIGH STRENGTH BRONZE MATERIAL
1 AWG SOLID MIN. RUN CONDUCTOR SIZE
2/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
6 AWG SOLID MIN. TAP CONDUCTOR SIZE
2/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
TWO BOLT INSTALLATION
COPPER CONDUCTOR MATERIAL
OVERALL DIMENSION 1.102 INCH W X 1.653 INCH H
TCP MODEL