NSI Industries LLCStud Mount Cable ConnectorSTL750-6
Description
ALUMINUM MATERIAL
11.42 INCH L X 1.44 INCH W X 2 INCH H SIZE
250 KCMIL MIN. CONDUCTOR SIZE
750 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM CONDUCTOR MATERIAL
6 OUTLET(S)
1/2 INCH TRANSFORMER STUD SIZE
VOLTAGE RATING 600 V
NUMBER OF PORTS 4
NUMBER OF MOUNTING HOLES 2
STUD SPACING 1.75 INCH
APPLICATION WIRE TERMINATION
TEMPERATURE RATING 90 DEG C
STL MODEL
NSI Industries LLC
Done
Datasheet
Description
ALUMINUM MATERIAL
11.42 INCH L X 1.44 INCH W X 2 INCH H SIZE
250 KCMIL MIN. CONDUCTOR SIZE
750 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM CONDUCTOR MATERIAL
6 OUTLET(S)
1/2 INCH TRANSFORMER STUD SIZE
VOLTAGE RATING 600 V
NUMBER OF PORTS 4
NUMBER OF MOUNTING HOLES 2
STUD SPACING 1.75 INCH
APPLICATION WIRE TERMINATION
TEMPERATURE RATING 90 DEG C
STL MODEL
ALUMINUM MATERIAL
11.42 INCH L X 1.44 INCH W X 2 INCH H SIZE
250 KCMIL MIN. CONDUCTOR SIZE
750 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM CONDUCTOR MATERIAL
6 OUTLET(S)
1/2 INCH TRANSFORMER STUD SIZE
VOLTAGE RATING 600 V
NUMBER OF PORTS 4
NUMBER OF MOUNTING HOLES 2
STUD SPACING 1.75 INCH
APPLICATION WIRE TERMINATION
TEMPERATURE RATING 90 DEG C
STL MODEL