NSI Industries LLC Stud Mount Cable Connector STL250-6

Description
ALUMINUM MATERIAL 7.96 INCH L X 0.875 INCH W X 1.125 INCH H SIZE 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM CONDUCTOR MATERIAL 6 OUTLET(S) 1/2 INCH TRANSFORMER STUD SIZE VOLTAGE RATING 600 V NUMBER OF PORTS 4 NUMBER OF MOUNTING HOLES 2 STUD SPACING 1.75 INCH APPLICATION WIRE TERMINATION TEMPERATURE RATING 90 DEG C STL MODEL
Datasheet
Description
ALUMINUM MATERIAL 7.96 INCH L X 0.875 INCH W X 1.125 INCH H SIZE 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM CONDUCTOR MATERIAL 6 OUTLET(S) 1/2 INCH TRANSFORMER STUD SIZE VOLTAGE RATING 600 V NUMBER OF PORTS 4 NUMBER OF MOUNTING HOLES 2 STUD SPACING 1.75 INCH APPLICATION WIRE TERMINATION TEMPERATURE RATING 90 DEG C STL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stud Mount Cable Connector - STL250-6 - NSI Industries LLC
Huntersville, NC, USA
Stud Mount Cable Connector
STL250-6
Stud Mount Cable Connector STL250-6
ALUMINUM MATERIAL 7.96 INCH L X 0.875 INCH W X 1.125 INCH H SIZE 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM CONDUCTOR MATERIAL 6 OUTLET(S) 1/2 INCH TRANSFORMER STUD SIZE VOLTAGE RATING 600 V NUMBER OF PORTS 4 NUMBER OF MOUNTING HOLES 2 STUD SPACING 1.75 INCH APPLICATION WIRE TERMINATION TEMPERATURE RATING 90 DEG C STL MODEL
  • ALUMINUM MATERIAL
  • 7.96 INCH L X 0.875 INCH W X 1.125 INCH H SIZE
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM CONDUCTOR MATERIAL
  • 6 OUTLET(S)
  • 1/2 INCH TRANSFORMER STUD SIZE
  • VOLTAGE RATING 600 V
  • NUMBER OF PORTS 4
  • NUMBER OF MOUNTING HOLES 2
  • STUD SPACING 1.75 INCH
  • APPLICATION WIRE TERMINATION
  • TEMPERATURE RATING 90 DEG C
  • STL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number STL250-6
Product Name Stud Mount Cable Connector
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars - 1444833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage Configuration Other
Voltage Ranges 3 Phase
Amp Rating 63 amps
View Details
Bus Bar Mounting - BAX - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Second Phase Busbar - 2P18U3S/56 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details