NSI Industries LLC In Wall Electronic Time Switch SS13F

Description
AUTO-OFF TYPE WHITE FINISH ON/OFF OPERATION TYPE UL (CANADA AND US) APPROVAL BATHROOM FANS AND LIGHTS, INDOOR/OUTDOOR LIGHTING, STORAGE AREAS, HOSPITALITY AREAS APPLICATION 24/120/208 TO 240/277 VAC VOLTAGE RATING 0.25 TO 4 AMPERE AT 24 VAC (RESISTIVE), 0.25 TO 4 AMPERE AT 120 VAC (BALLAST), 0.25 TO 4 AMPERE AT 208 VAC (TUNGSTEN) CURRENT RATING 6/30/50/60/70 W (RESISTIVE/BALLAST/T UNGSTEN), 1/8 HP AT 120 VAC, 1/3 HP AT 240 VAC POWER RATING 0 TO 100 DEG F OPERATING TEMPERATURE 3-WAY SWITCH TYPE 1 MIN TO 18 HR TIMING RANGE WIRE SIZE 18 AWG WARNING SOUND TYPE FLICKER SS MODEL
Datasheet
Description
AUTO-OFF TYPE WHITE FINISH ON/OFF OPERATION TYPE UL (CANADA AND US) APPROVAL BATHROOM FANS AND LIGHTS, INDOOR/OUTDOOR LIGHTING, STORAGE AREAS, HOSPITALITY AREAS APPLICATION 24/120/208 TO 240/277 VAC VOLTAGE RATING 0.25 TO 4 AMPERE AT 24 VAC (RESISTIVE), 0.25 TO 4 AMPERE AT 120 VAC (BALLAST), 0.25 TO 4 AMPERE AT 208 VAC (TUNGSTEN) CURRENT RATING 6/30/50/60/70 W (RESISTIVE/BALLAST/T UNGSTEN), 1/8 HP AT 120 VAC, 1/3 HP AT 240 VAC POWER RATING 0 TO 100 DEG F OPERATING TEMPERATURE 3-WAY SWITCH TYPE 1 MIN TO 18 HR TIMING RANGE WIRE SIZE 18 AWG WARNING SOUND TYPE FLICKER SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Wall Electronic Time Switch - SS13F - NSI Industries LLC
Huntersville, NC, USA
In Wall Electronic Time Switch
SS13F
In Wall Electronic Time Switch SS13F
AUTO-OFF TYPE WHITE FINISH ON/OFF OPERATION TYPE UL (CANADA AND US) APPROVAL BATHROOM FANS AND LIGHTS, INDOOR/OUTDOOR LIGHTING, STORAGE AREAS, HOSPITALITY AREAS APPLICATION 24/120/208 TO 240/277 VAC VOLTAGE RATING 0.25 TO 4 AMPERE AT 24 VAC (RESISTIVE), 0.25 TO 4 AMPERE AT 120 VAC (BALLAST), 0.25 TO 4 AMPERE AT 208 VAC (TUNGSTEN) CURRENT RATING 6/30/50/60/70 W (RESISTIVE/BALLAST/T UNGSTEN), 1/8 HP AT 120 VAC, 1/3 HP AT 240 VAC POWER RATING 0 TO 100 DEG F OPERATING TEMPERATURE 3-WAY SWITCH TYPE 1 MIN TO 18 HR TIMING RANGE WIRE SIZE 18 AWG WARNING SOUND TYPE FLICKER SS MODEL
  • AUTO-OFF TYPE
  • WHITE FINISH
  • ON/OFF OPERATION TYPE
  • UL (CANADA AND US) APPROVAL
  • BATHROOM FANS AND LIGHTS, INDOOR/OUTDOOR LIGHTING, STORAGE AREAS, HOSPITALITY AREAS APPLICATION
  • 24/120/208 TO 240/277 VAC VOLTAGE RATING
  • 0.25 TO 4 AMPERE AT 24 VAC (RESISTIVE), 0.25 TO 4 AMPERE AT 120 VAC (BALLAST), 0.25 TO 4 AMPERE AT 208 VAC (TUNGSTEN) CURRENT RATING
  • 6/30/50/60/70 W (RESISTIVE/BALLAST/TUNGSTEN), 1/8 HP AT 120 VAC, 1/3 HP AT 240 VAC POWER RATING
  • 0 TO 100 DEG F OPERATING TEMPERATURE
  • 3-WAY SWITCH TYPE
  • 1 MIN TO 18 HR TIMING RANGE
  • WIRE SIZE 18 AWG
  • WARNING SOUND TYPE FLICKER
  • SS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number SS13F
Product Name In Wall Electronic Time Switch
Operating Temperature 0 to 100 F (-18 to 38 C)
Instrument Type Timer
Technology Electronic
Unlock Full Specs
to access all available technical data

Similar Products

Stopwatches & Timers - 1347536 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.81 - Electronic staircase timer 16A - 148182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Panel Mount Timer, TH Series - TH-7NM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details