NSI Industries LLC Ground Strap SA582C

Description
APPLICATION JUMPER BRAID CONSTRUCTION TYPE ANNEALED COPPER END TYPE SOLDER LENGTH 100 FT LENGTH - DECIMAL 1200 LENGTH - DECIMAL - UOM IN LENGTH IN FT 100 LENGTH IN FT - UOM FT MATERIAL TINNED COPPER WIDTH 1/2 INCH WIDTH - DECIMAL .5 WIDTH - DECIMAL - UOM IN WIDTH - FRACTIONAL 1/2
Datasheet
Description
APPLICATION JUMPER BRAID CONSTRUCTION TYPE ANNEALED COPPER END TYPE SOLDER LENGTH 100 FT LENGTH - DECIMAL 1200 LENGTH - DECIMAL - UOM IN LENGTH IN FT 100 LENGTH IN FT - UOM FT MATERIAL TINNED COPPER WIDTH 1/2 INCH WIDTH - DECIMAL .5 WIDTH - DECIMAL - UOM IN WIDTH - FRACTIONAL 1/2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Strap - SA582C - NSI Industries LLC
Huntersville, NC, USA
Ground Strap
SA582C
Ground Strap SA582C
APPLICATION JUMPER BRAID CONSTRUCTION TYPE ANNEALED COPPER END TYPE SOLDER LENGTH 100 FT LENGTH - DECIMAL 1200 LENGTH - DECIMAL - UOM IN LENGTH IN FT 100 LENGTH IN FT - UOM FT MATERIAL TINNED COPPER WIDTH 1/2 INCH WIDTH - DECIMAL .5 WIDTH - DECIMAL - UOM IN WIDTH - FRACTIONAL 1/2
  • APPLICATION JUMPER BRAID
  • CONSTRUCTION TYPE ANNEALED COPPER
  • END TYPE SOLDER
  • LENGTH 100 FT
  • LENGTH - DECIMAL 1200
  • LENGTH - DECIMAL - UOM IN
  • LENGTH IN FT 100
  • LENGTH IN FT - UOM FT
  • MATERIAL TINNED COPPER
  • WIDTH 1/2 INCH
  • WIDTH - DECIMAL .5
  • WIDTH - DECIMAL - UOM IN
  • WIDTH - FRACTIONAL 1/2
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Grounding Straps
Product Number SA582C
Product Name Ground Strap
Strap Types Braid
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid - 1115-3/64
Specs
Strap Types Braid
Material Copper
Shape Flat
View Details
ESD Grounding - 2524621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Strap Types ESD Grounding
View Details