STANDARD TYPE
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
100 PER BOX STANDARD PACKAGE
#6 STUD SIZE
NON INSULATED INSULATION TYPE
DIMENSION 0.614 INCH LENGTH X 0.315 INCH WIDTH
R22 MODEL
NSI Industries LLC
Done
Datasheet
Description
STANDARD TYPE
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
100 PER BOX STANDARD PACKAGE
#6 STUD SIZE
NON INSULATED INSULATION TYPE
DIMENSION 0.614 INCH LENGTH X 0.315 INCH WIDTH
R22 MODEL
STANDARD TYPE
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
100 PER BOX STANDARD PACKAGE
#6 STUD SIZE
NON INSULATED INSULATION TYPE
DIMENSION 0.614 INCH LENGTH X 0.315 INCH WIDTH
R22 MODEL