NSI Industries LLC Ring Lug R22-38

Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 0.984 INCH LENGTH X 0.65 INCH WIDTH R22 MODEL
Datasheet
Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 0.984 INCH LENGTH X 0.65 INCH WIDTH R22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R22-38 - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
R22-38
Ring Lug R22-38
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 0.984 INCH LENGTH X 0.65 INCH WIDTH R22 MODEL
  • STANDARD TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • 3/8 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • DIMENSION 0.984 INCH LENGTH X 0.65 INCH WIDTH
  • R22 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number R22-38
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Ring Terminals - 1788594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details