NSI Industries LLC Ring Lug R22-14

Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 0.795 INCH LENGTH X 0.472 INCH WIDTH R22 MODEL
Datasheet
Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 0.795 INCH LENGTH X 0.472 INCH WIDTH R22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R22-14 - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
R22-14
Ring Lug R22-14
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 0.795 INCH LENGTH X 0.472 INCH WIDTH R22 MODEL
  • STANDARD TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • DIMENSION 0.795 INCH LENGTH X 0.472 INCH WIDTH
  • R22 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number R22-14
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details