NSI Industries LLC Ring Lug R16-6

Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 1/2 INCH LENGTH X 0.256 INCH WIDTH R16 MODEL
Datasheet
Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 1/2 INCH LENGTH X 0.256 INCH WIDTH R16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R16-6 - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
R16-6
Ring Lug R16-6
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE #6 STUD SIZE NON INSULATED INSULATION TYPE DIMENSION 1/2 INCH LENGTH X 0.256 INCH WIDTH R16 MODEL
  • STANDARD TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • #6 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • DIMENSION 1/2 INCH LENGTH X 0.256 INCH WIDTH
  • R16 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number R16-6
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Terminals - Turret Connectors - 36-1528-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Insulated Ferrules - 2397.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details