NSI Industries LLC Ring Lug R16-56V

Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 5/16 INCH STUD SIZE VINYL INSULATED INSULATION TYPE NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 300 V OVERALL DIMENSION 1.062 INCH L X 0.472 INCH W R MODEL
Datasheet
Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 5/16 INCH STUD SIZE VINYL INSULATED INSULATION TYPE NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 300 V OVERALL DIMENSION 1.062 INCH L X 0.472 INCH W R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R16-56V - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
R16-56V
Ring Lug R16-56V
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 5/16 INCH STUD SIZE VINYL INSULATED INSULATION TYPE NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 300 V OVERALL DIMENSION 1.062 INCH L X 0.472 INCH W R MODEL
  • STANDARD TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • 5/16 INCH STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • NUMBER OF TERMINALS 1
  • MATERIAL ELECTRO TIN PLATED COPPER
  • VOLTAGE RATING 300 V
  • OVERALL DIMENSION 1.062 INCH L X 0.472 INCH W
  • R MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number R16-56V
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2267.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers