NSI Industries LLC Ring Lug R16-10

Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #10 STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 0.669 INCH L X 0.334 INCH W R MODEL
Datasheet
Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #10 STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 0.669 INCH L X 0.334 INCH W R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R16-10 - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
R16-10
Ring Lug R16-10
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE #10 STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 0.669 INCH L X 0.334 INCH W R MODEL
  • STANDARD TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • #10 STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • NUMBER OF TERMINALS 1
  • MATERIAL ELECTRO TIN PLATED COPPER
  • VOLTAGE RATING 600 V
  • OVERALL DIMENSION 0.669 INCH L X 0.334 INCH W
  • R MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number R16-10
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data