NSI Industries LLC Ring Lug R12-56N

Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 40 STANDARD PACKAGE 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 1.346 INCH L X 0.59 INCH W R MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 40 STANDARD PACKAGE 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 1.346 INCH L X 0.59 INCH W R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R12-56N - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
R12-56N
Ring Lug R12-56N
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 40 STANDARD PACKAGE 5/16 INCH STUD SIZE NYLON INSULATED INSULATION TYPE NUMBER OF TERMINALS 1 MATERIAL ELECTRO TIN PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 1.346 INCH L X 0.59 INCH W R MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 40 STANDARD PACKAGE
  • 5/16 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • NUMBER OF TERMINALS 1
  • MATERIAL ELECTRO TIN PLATED COPPER
  • VOLTAGE RATING 600 V
  • OVERALL DIMENSION 1.346 INCH L X 0.59 INCH W
  • R MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number R12-56N
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data