Description
STANDARD TYPE
YELLOW COLOR
12 AWG MIN. CONDUCTOR SIZE
10 AWG MAX. CONDUCTOR SIZE
UL (CANADA AND US) APPROVAL
105 DEG C TEMPERATURE RATING
40 STANDARD PACKAGE
1/2 INCH STUD SIZE
NYLON INSULATED INSULATION TYPE
NUMBER OF TERMINALS 1
MATERIAL ELECTRO TIN PLATED COPPER
VOLTAGE RATING 600 V
OVERALL DIMENSION 1.519 INCH L X 0.755 INCH W
R MODEL