NSI Industries LLC Tap Connector PTC16-14

Description
0.79 L X 0.55 W SIZE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL WIRE TERMINATION APPLICATION 300 V VOLTAGE RATING 16 TO 14 AWG CONDUCTOR SIZE NUMBER OF TERMINALS 1 INSULATION MATERIAL VINYL COLOR BLUE TEMPERATURE RATING 75 DEG C PTC MODEL
Datasheet
Description
0.79 L X 0.55 W SIZE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL WIRE TERMINATION APPLICATION 300 V VOLTAGE RATING 16 TO 14 AWG CONDUCTOR SIZE NUMBER OF TERMINALS 1 INSULATION MATERIAL VINYL COLOR BLUE TEMPERATURE RATING 75 DEG C PTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Connector - PTC16-14 - NSI Industries LLC
Huntersville, NC, USA
Tap Connector
PTC16-14
Tap Connector PTC16-14
0.79 L X 0.55 W SIZE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL WIRE TERMINATION APPLICATION 300 V VOLTAGE RATING 16 TO 14 AWG CONDUCTOR SIZE NUMBER OF TERMINALS 1 INSULATION MATERIAL VINYL COLOR BLUE TEMPERATURE RATING 75 DEG C PTC MODEL
  • 0.79 L X 0.55 W SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • WIRE TERMINATION APPLICATION
  • 300 V VOLTAGE RATING
  • 16 TO 14 AWG CONDUCTOR SIZE
  • NUMBER OF TERMINALS 1
  • INSULATION MATERIAL VINYL
  • COLOR BLUE
  • TEMPERATURE RATING 75 DEG C
  • PTC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number PTC16-14
Product Name Tap Connector
Busbar (Conductor) Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Busbar with Standard Spacing - 1P18U1/15 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details
Busbars & Terminals - 4-880490-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 20 amps
View Details
Bus Bar Mounting - BAX - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details