NSI Industries LLC Tap Connector PTC12-10

Description
0.8 L X 0.74 W SIZE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL WIRE TERMINATION APPLICATION 300 V VOLTAGE RATING 12 TO 10 AWG CONDUCTOR SIZE NUMBER OF TERMINALS 1 INSULATION MATERIAL VINYL COLOR YELLOW TEMPERATURE RATING 75 DEG C PTC MODEL
Datasheet
Description
0.8 L X 0.74 W SIZE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL WIRE TERMINATION APPLICATION 300 V VOLTAGE RATING 12 TO 10 AWG CONDUCTOR SIZE NUMBER OF TERMINALS 1 INSULATION MATERIAL VINYL COLOR YELLOW TEMPERATURE RATING 75 DEG C PTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Connector - PTC12-10 - NSI Industries LLC
Huntersville, NC, USA
Tap Connector
PTC12-10
Tap Connector PTC12-10
0.8 L X 0.74 W SIZE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL WIRE TERMINATION APPLICATION 300 V VOLTAGE RATING 12 TO 10 AWG CONDUCTOR SIZE NUMBER OF TERMINALS 1 INSULATION MATERIAL VINYL COLOR YELLOW TEMPERATURE RATING 75 DEG C PTC MODEL
  • 0.8 L X 0.74 W SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • WIRE TERMINATION APPLICATION
  • 300 V VOLTAGE RATING
  • 12 TO 10 AWG CONDUCTOR SIZE
  • NUMBER OF TERMINALS 1
  • INSULATION MATERIAL VINYL
  • COLOR YELLOW
  • TEMPERATURE RATING 75 DEG C
  • PTC MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number PTC12-10
Product Name Tap Connector
Busbar (Conductor) Material Copper
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BAL - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1801614-4 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details
Busbars - 2776086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Busbar (Conductor) Material Copper
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P18U3H/14 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details