NSI Industries LLC Pin Terminal Lug PT-22V

Description
BRAZED SEAM TYPE RED COLOR UL (CANADA AND US) APPROVAL WIRE TERMINATION APPLICATION 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE MATERIAL ELECTRO TIN PLATED COPPER PT MODEL
Datasheet
Description
BRAZED SEAM TYPE RED COLOR UL (CANADA AND US) APPROVAL WIRE TERMINATION APPLICATION 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE MATERIAL ELECTRO TIN PLATED COPPER PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Terminal Lug - PT-22V - NSI Industries LLC
Huntersville, NC, USA
Pin Terminal Lug
PT-22V
Pin Terminal Lug PT-22V
BRAZED SEAM TYPE RED COLOR UL (CANADA AND US) APPROVAL WIRE TERMINATION APPLICATION 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE MATERIAL ELECTRO TIN PLATED COPPER PT MODEL
  • BRAZED SEAM TYPE
  • RED COLOR
  • UL (CANADA AND US) APPROVAL
  • WIRE TERMINATION APPLICATION
  • 105 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • 22 TO 18 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • MATERIAL ELECTRO TIN PLATED COPPER
  • PT MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number PT-22V
Product Name Pin Terminal Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Crocodile Clips - 1873805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated
Features RoHS; Insulated
View Details