NSI Industries LLC Pin Terminal Lug PT-16V

Description
BRAZED SEAM TYPE BLUE COLOR UL (CANADA AND US) APPROVAL WIRE TERMINATION APPLICATION 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE MATERIAL ELECTRO TIN PLATED COPPER PT MODEL
Datasheet
Description
BRAZED SEAM TYPE BLUE COLOR UL (CANADA AND US) APPROVAL WIRE TERMINATION APPLICATION 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE MATERIAL ELECTRO TIN PLATED COPPER PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Terminal Lug - PT-16V - NSI Industries LLC
Huntersville, NC, USA
Pin Terminal Lug
PT-16V
Pin Terminal Lug PT-16V
BRAZED SEAM TYPE BLUE COLOR UL (CANADA AND US) APPROVAL WIRE TERMINATION APPLICATION 105 DEG C TEMPERATURE RATING 100 STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE MATERIAL ELECTRO TIN PLATED COPPER PT MODEL
  • BRAZED SEAM TYPE
  • BLUE COLOR
  • UL (CANADA AND US) APPROVAL
  • WIRE TERMINATION APPLICATION
  • 105 DEG C TEMPERATURE RATING
  • 100 STANDARD PACKAGE
  • 16 TO 14 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • MATERIAL ELECTRO TIN PLATED COPPER
  • PT MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number PT-16V
Product Name Pin Terminal Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data