NSI Industries LLC Pin Terminal Lug PT-12V

Description
BRAZED SEAM TYPE YELLOW COLOR UL (CANADA AND US) APPROVAL WIRE TERMINATION APPLICATION 105 DEG C TEMPERATURE RATING 500 STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE MATERIAL ELECTRO TIN PLATED COPPER PT MODEL
Datasheet
Description
BRAZED SEAM TYPE YELLOW COLOR UL (CANADA AND US) APPROVAL WIRE TERMINATION APPLICATION 105 DEG C TEMPERATURE RATING 500 STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE MATERIAL ELECTRO TIN PLATED COPPER PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Terminal Lug - PT-12V - NSI Industries LLC
Huntersville, NC, USA
Pin Terminal Lug
PT-12V
Pin Terminal Lug PT-12V
BRAZED SEAM TYPE YELLOW COLOR UL (CANADA AND US) APPROVAL WIRE TERMINATION APPLICATION 105 DEG C TEMPERATURE RATING 500 STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE MATERIAL ELECTRO TIN PLATED COPPER PT MODEL
  • BRAZED SEAM TYPE
  • YELLOW COLOR
  • UL (CANADA AND US) APPROVAL
  • WIRE TERMINATION APPLICATION
  • 105 DEG C TEMPERATURE RATING
  • 500 STANDARD PACKAGE
  • 12 TO 10 AWG CONDUCTOR SIZE
  • VINYL INSULATED INSULATION TYPE
  • MATERIAL ELECTRO TIN PLATED COPPER
  • PT MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number PT-12V
Product Name Pin Terminal Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Magnet Wire Terminals - 1123655-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 26 AWG
View Details
2 suppliers
Bootlace Ferrules - 1571216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details