NSI Industries LLC Male Disconnect PM22-157N

Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE NYLON INSULATED INSULATION TYPE 0.157 INCH DIA TAB SIZE OVERALL DIMENSION 0.89 INCH L X 0.145 INCH W VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION PM MODEL
Datasheet
Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE NYLON INSULATED INSULATION TYPE 0.157 INCH DIA TAB SIZE OVERALL DIMENSION 0.89 INCH L X 0.145 INCH W VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION PM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - PM22-157N - NSI Industries LLC
Huntersville, NC, USA
Male Disconnect
PM22-157N
Male Disconnect PM22-157N
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE NYLON INSULATED INSULATION TYPE 0.157 INCH DIA TAB SIZE OVERALL DIMENSION 0.89 INCH L X 0.145 INCH W VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION PM MODEL
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • NYLON INSULATED INSULATION TYPE
  • 0.157 INCH DIA TAB SIZE
  • OVERALL DIMENSION 0.89 INCH L X 0.145 INCH W
  • VOLTAGE RATING 600 V
  • APPLICATION WIRE TERMINATION
  • PM MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number PM22-157N
Product Name Male Disconnect
Terminal Type Male Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1788430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details