NSI Industries LLC Male Disconnect PM22-157

Description
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.157 INCH DIA TAB SIZE OVERALL DIMENSION 0.63 INCH L X 0.145 INCH W VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION PM MODEL
Datasheet
Description
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.157 INCH DIA TAB SIZE OVERALL DIMENSION 0.63 INCH L X 0.145 INCH W VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION PM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - PM22-157 - NSI Industries LLC
Huntersville, NC, USA
Male Disconnect
PM22-157
Male Disconnect PM22-157
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.157 INCH DIA TAB SIZE OVERALL DIMENSION 0.63 INCH L X 0.145 INCH W VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION PM MODEL
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • NON-INSULATED INSULATION TYPE
  • 0.157 INCH DIA TAB SIZE
  • OVERALL DIMENSION 0.63 INCH L X 0.145 INCH W
  • VOLTAGE RATING 600 V
  • APPLICATION WIRE TERMINATION
  • PM MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number PM22-157
Product Name Male Disconnect
Terminal Type Male Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1627133-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 18 AWG
View Details
Ring Terminals - 119176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details