NSI Industries LLC Male Disconnect PM16-157N

Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE NYLON INSULATED INSULATION TYPE 0.157 INCH DIA TAB SIZE OVERALL DIMENSION 0.89 INCH L X 0.145 INCH W VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION PM MODEL
Datasheet
Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE NYLON INSULATED INSULATION TYPE 0.157 INCH DIA TAB SIZE OVERALL DIMENSION 0.89 INCH L X 0.145 INCH W VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION PM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - PM16-157N - NSI Industries LLC
Huntersville, NC, USA
Male Disconnect
PM16-157N
Male Disconnect PM16-157N
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 75 DEG C TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE NYLON INSULATED INSULATION TYPE 0.157 INCH DIA TAB SIZE OVERALL DIMENSION 0.89 INCH L X 0.145 INCH W VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION PM MODEL
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 75 DEG C TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • NYLON INSULATED INSULATION TYPE
  • 0.157 INCH DIA TAB SIZE
  • OVERALL DIMENSION 0.89 INCH L X 0.145 INCH W
  • VOLTAGE RATING 600 V
  • APPLICATION WIRE TERMINATION
  • PM MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number PM16-157N
Product Name Male Disconnect
Terminal Type Male Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2777.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details