NSI Industries LLC Male Disconnect PM16-157

Description
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.157 INCH DIA TAB SIZE DIMENSION 0.689 INCH LENGTH PM16 MODEL
Datasheet
Description
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.157 INCH DIA TAB SIZE DIMENSION 0.689 INCH LENGTH PM16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - PM16-157 - NSI Industries LLC
Huntersville, NC, USA
Male Disconnect
PM16-157
Male Disconnect PM16-157
16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE NON INSULATED INSULATION TYPE 0.157 INCH DIA TAB SIZE DIMENSION 0.689 INCH LENGTH PM16 MODEL
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • NON INSULATED INSULATION TYPE
  • 0.157 INCH DIA TAB SIZE
  • DIMENSION 0.689 INCH LENGTH
  • PM16 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number PM16-157
Product Name Male Disconnect
Terminal Type Male Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details
Bootlace Ferrules - 1787361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details