4 AWG STRANDED MIN. CONDUCTOR SIZE
500 MCM STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
600/1000 V VOLTAGE RATING
10 PORT(S)
1 SIDE ENTRY CABLE ENTRY
STANDARD PACKAGE 2 PER CARTON
PL MODEL
NSI Industries LLC
Done
Datasheet
Description
4 AWG STRANDED MIN. CONDUCTOR SIZE
500 MCM STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
600/1000 V VOLTAGE RATING
10 PORT(S)
1 SIDE ENTRY CABLE ENTRY
STANDARD PACKAGE 2 PER CARTON
PL MODEL
4 AWG STRANDED MIN. CONDUCTOR SIZE
500 MCM STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
600/1000 V VOLTAGE RATING
10 PORT(S)
1 SIDE ENTRY CABLE ENTRY
STANDARD PACKAGE 2 PER CARTON
PL MODEL