NSI Industries LLC Mechanical Multiple Cable Tap PL350-6

Description
6 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 6 PORT(S) 1 SIDE ENTRY CABLE ENTRY STANDARD PACKAGE 6 PER CARTON PL MODEL
Datasheet
Description
6 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 6 PORT(S) 1 SIDE ENTRY CABLE ENTRY STANDARD PACKAGE 6 PER CARTON PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PL350-6 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
PL350-6
Mechanical Multiple Cable Tap PL350-6
6 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 6 PORT(S) 1 SIDE ENTRY CABLE ENTRY STANDARD PACKAGE 6 PER CARTON PL MODEL
  • 6 AWG STRANDED MIN. CONDUCTOR SIZE
  • 350 MCM STRANDED MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600/1000 V VOLTAGE RATING
  • 6 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • STANDARD PACKAGE 6 PER CARTON
  • PL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number PL350-6
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars - 7761538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 6 amps
View Details
Bus Bar Mounting - BAX - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Second Phase Busbar with Standard Spacing - 2P18U3/44 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details