NSI Industries LLC Mechanical Multiple Cable Tap PL250-4

Description
6 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 6061-T6 ALUMINUM ALLOY BODY MATERIAL 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE UN-INSULATED OVERALL DIMENSION 3.55 INCH L X 0.88 INCH W X 1.13 INCH H TEMPERATURE RATING 90 DEG C PL MODEL
Datasheet
Description
6 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 6061-T6 ALUMINUM ALLOY BODY MATERIAL 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE UN-INSULATED OVERALL DIMENSION 3.55 INCH L X 0.88 INCH W X 1.13 INCH H TEMPERATURE RATING 90 DEG C PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PL250-4 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
PL250-4
Mechanical Multiple Cable Tap PL250-4
6 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 6061-T6 ALUMINUM ALLOY BODY MATERIAL 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE UN-INSULATED OVERALL DIMENSION 3.55 INCH L X 0.88 INCH W X 1.13 INCH H TEMPERATURE RATING 90 DEG C PL MODEL
  • 6 AWG STRANDED MIN. CONDUCTOR SIZE
  • 250 KCMIL STRANDED MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • 4 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • POLARIS[TM] BRAND
  • TYPE UN-INSULATED
  • OVERALL DIMENSION 3.55 INCH L X 0.88 INCH W X 1.13 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number PL250-4
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars - 2776093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Busbar (Conductor) Material Copper
View Details
Bus Bar Mounting - BAX - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1989938-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 120 amps
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P25U3H/36 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details