NSI Industries LLC Mechanical Multiple Cable Tap PL1/0-6

Description
14 AWG STRANDED MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 6 PORT(S) 1 SIDE ENTRY CABLE ENTRY STANDARD PACKAGE 6 PER CARTON PL MODEL
Datasheet
Description
14 AWG STRANDED MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 6 PORT(S) 1 SIDE ENTRY CABLE ENTRY STANDARD PACKAGE 6 PER CARTON PL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PL1/0-6 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
PL1/0-6
Mechanical Multiple Cable Tap PL1/0-6
14 AWG STRANDED MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 6 PORT(S) 1 SIDE ENTRY CABLE ENTRY STANDARD PACKAGE 6 PER CARTON PL MODEL
  • 14 AWG STRANDED MIN. CONDUCTOR SIZE
  • 1/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600/1000 V VOLTAGE RATING
  • 6 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • STANDARD PACKAGE 6 PER CARTON
  • PL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number PL1/0-6
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BVD - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 880547-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 20 amps
View Details
ADP Busbars - 2LB158-25A - Altech Corp.
Specs
Busbar Type Single Conductor
Voltage Configuration Other
Voltage Ranges 600
View Details